Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPGAL22LV10-7LK ISPGAL22LV10-7LK

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070229-ISPGAL22LV10- 7LK Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070229-ISPGAL22LV10- 7LK Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPGAL22LV10-7LK - 070229-ISPGAL22LV10-7LK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPGAL22LV10-7LK
070229-ISPGAL22LV10-7LK
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPGAL22LV10-7LK 070229-ISPGAL22LV10-7LK
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070229-ISPGAL22LV10- 7LK Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070229-ISPGAL22LV10-7LK
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 695-ISPGAL22LV10-7LK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
695-ISPGAL22LV10-7LK
FPGA Programmable Logic Device 695-ISPGAL22LV10-7LK
SPLD - Simple Programmable Logic Devices PROGRAMMABLE LO VOLT E2CMOS PLD Product overview: ISPGAL22LV10-7LK from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPGAL22LV10-7LK can be used for catalog matching and distributor lookup.

SPLD - Simple Programmable Logic Devices PROGRAMMABLE LO VOLT E2CMOS PLD Product overview: ISPGAL22LV10-7LK from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPGAL22LV10-7LK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA)
Product Number 070229-ISPGAL22LV10-7LK 695-ISPGAL22LV10-7LK
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPGAL22LV10-7LK FPGA Programmable Logic Device
Macrocells 10
Package Type SOP; SSOP; Other; 28-SSOP Other; SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F)
Supply Voltage Other; 3 V to 3.6 V
Unlock Full Specs
to access all available technical data