Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C ICE65L08F-TCB196C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204989-ICE65L08F-TCB 196C Mounting: SMD (SMT) Number of I/O: 150 Number of LABs/CLBs: 960 Number of Logic Elements/Cells: 7680 Total RAM Bits: 131072 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204989-ICE65L08F-TCB 196C Mounting: SMD (SMT) Number of I/O: 150 Number of LABs/CLBs: 960 Number of Logic Elements/Cells: 7680 Total RAM Bits: 131072 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - 204989-ICE65L08F-TCB196C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C
204989-ICE65L08F-TCB196C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C 204989-ICE65L08F-TCB196C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204989-ICE65L08F-TCB 196C Mounting: SMD (SMT) Number of I/O: 150 Number of LABs/CLBs: 960 Number of Logic Elements/Cells: 7680 Total RAM Bits: 131072 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 204989-ICE65L08F-TCB196C
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 960
Number of Logic Elements/Cells: 7680
Total RAM Bits: 131072
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 196-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FPGA Programmable Logic Device - 696-ICE65L08F-TCB196C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ICE65L08F-TCB196C
FPGA Programmable Logic Device 696-ICE65L08F-TCB196C
IC FPGA 150 I/O 196CSPBGA Product overview: ICE65L08F-TCB196C from Silicon Blue is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L08F-TCB196 C can be used for catalog matching and distributor lookup.

IC FPGA 150 I/O 196CSPBGA Product overview: ICE65L08F-TCB196C from Silicon Blue is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L08F-TCB196C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE65L08F-TCB196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE65L08F-TCB196C
IC FPGA 150 I/O 196CSPBGA

IC FPGA 150 I/O 196CSPBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE65L08F-TCB196C
Embedded - FPGAs (Field Programmable Gate Array) ICE65L08F-TCB196C
IC FPGA 150 I/O 196CSBGA

IC FPGA 150 I/O 196CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE65L08F-TCB196C
FPGAs (Field Programmable Gate Array) ICE65L08F-TCB196C
iCE65™ L Field Programmable Gate Array (FPGA) IC 150 131072 7680 196-VFBGA, CSPBGA

iCE65™ L Field Programmable Gate Array (FPGA) IC 150 131072 7680 196-VFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE65L08F-TCB196C
FPGAs (Field Programmable Gate Array) ICE65L08F-TCB196C
iCE65™ L Field Programmable Gate Array (FPGA) IC 150 131072 7680 196-VFBGA, CSPBGA

iCE65™ L Field Programmable Gate Array (FPGA) IC 150 131072 7680 196-VFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 204989-ICE65L08F-TCB196C 696-ICE65L08F-TCB196C ICE65L08F-TCB196C ICE65L08F-TCB196C ICE65L08F-TCB196C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 7680 7680 7680 7680
Package Type Other; 196-CSPBGA (8x8) Other; Tray Other; 196-VFBGA, CSPBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details