iCE65™ L Field Programmable Gate Array (FPGA) IC 72 81920 3520 100-TQFP
Win Source Part Number: 1064011-ICE65L04F-TV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: iCE65™ L
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 72
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ICE40HX1K-VQ100; LFXP3E-5TN100C; LFXP3-E-5T100C; EPF8282AVTC1004; AGL125V5-VQG100; XC3S50-4VQG100C;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2156-ICE65L04F-TVQ10
Base Product Number: ICE65
Product Status: Obsolete
Field Programmable Gate Array, 3520-Cell, CMOS, PQFP100, Product overview: ICE65L04F-TVQ100I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L04F-TVQ100
iCE65™ L Field Programmable Gate Array (FPGA) IC 72 81920 3520 100-TQFP
IC FPGA 72 I/O 100VQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE65L04F-TVQ100I-ND | 1064011-ICE65L04F-TVQ100I | 696-ICE65L04F-TVQ100I | ICE65L04F-TVQ100I | ICE65L04F-TVQ100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Cells / Logic Blocks | 3520 | 3520 |