IC FPGA 48 I/O 63WLCSP Product overview: ICE65L04F-TCS63I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L04F-TCS63I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 068373-ICE65L04F-TCS
Mounting: SMD (SMT)
Number of I/O: 48
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-WLCSP
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
iCE65™ L Field Programmable Gate Array (FPGA) IC 48 81920 3520
IC FPGA 48 I/O 63WLCSP
IC FPGA 48 I/O 63WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE65L04F-TCS63I | 068373-ICE65L04F-TCS63I | ICE65L04F-TCS63I | ICE65L04F-TCS63I | ICE65L04F-TCS63I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCS63I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3520 | ||||
| Logic Cells / Logic Blocks | 3520 | 3520 | 3520 | 3520 | |
| Internal Frequency | 256 MHz | ||||
| User I/Os | 48 pins | 48 pins | 48 pins | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |