Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C ICE65L04F-TCB132C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 812160-ICE65L04F-TCB 132C Packaging: Tray Mounting Style: SMD Number of I/O: 95 Number of LABs/CLBs: 440 Number of Logic Elements/Cells: 3520 Total RAM Bits: 81920 Part Status: Obsolete (End Of Life) Supplier Device Package: 132-CSBGA (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 132-VFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 384 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: ICE65
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 812160-ICE65L04F-TCB 132C Packaging: Tray Mounting Style: SMD Number of I/O: 95 Number of LABs/CLBs: 440 Number of Logic Elements/Cells: 3520 Total RAM Bits: 81920 Part Status: Obsolete (End Of Life) Supplier Device Package: 132-CSBGA (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 132-VFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 384 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: ICE65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - 812160-ICE65L04F-TCB132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C
812160-ICE65L04F-TCB132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C 812160-ICE65L04F-TCB132C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 812160-ICE65L04F-TCB 132C Packaging: Tray Mounting Style: SMD Number of I/O: 95 Number of LABs/CLBs: 440 Number of Logic Elements/Cells: 3520 Total RAM Bits: 81920 Part Status: Obsolete (End Of Life) Supplier Device Package: 132-CSBGA (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 132-VFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 384 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: ICE65

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 812160-ICE65L04F-TCB132C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 95
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Part Status: Obsolete (End Of Life)
Supplier Device Package: 132-CSBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 132-VFBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 384
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: ICE65

Buy Now
FPGA Programmable Logic Device - 696-ICE65L04F-TCB132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ICE65L04F-TCB132C
FPGA Programmable Logic Device 696-ICE65L04F-TCB132C
Field Programmable Gate Array, 3520-Cell, CMOS, PBGA132, Product overview: ICE65L04F-TCB132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L04F-TCB132 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 3520-Cell, CMOS, PBGA132, Product overview: ICE65L04F-TCB132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L04F-TCB132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
ICE65L04F-TCB132C-ND
FPGAs (Field Programmable Gate Array) ICE65L04F-TCB132C-ND
iCE65™ L Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA

iCE65™ L Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE65L04F-TCB132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE65L04F-TCB132C
IC FPGA 95 I/O 132CSBGA

IC FPGA 95 I/O 132CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE65L04F-TCB132C
FPGAs (Field Programmable Gate Array) ICE65L04F-TCB132C
iCE65™ L Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA

iCE65™ L Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812160-ICE65L04F-TCB132C 696-ICE65L04F-TCB132C ICE65L04F-TCB132C-ND ICE65L04F-TCB132C ICE65L04F-TCB132C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3520 3520
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Package Type Other; 132-VFBGA, CSPBGA Other; 132-VFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details