iCE65™ L Field Programmable Gate Array (FPGA) IC 72 65536 1280 100-TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714435-ICE65L01F-TVQ
Mounting Style: SMD
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: ICE65
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 72
Supply Voltage (V): 1.14V ~ 1.26V
Field Programmable Gate Array, 1280-Cell, CMOS, PQFP100, Product overview: ICE65L01F-TVQ100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L01F-TVQ100
iCE65™ L Field Programmable Gate Array (FPGA) IC 72 65536 1280 100-TQFP
iCE65™ L Field Programmable Gate Array (FPGA) IC 72 65536 1280 100-TQFP
IC FPGA 72 I/O 100VQFP
IC FPGA 72 I/O 100VQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE65L01F-TVQ100C-ND | 714435-ICE65L01F-TVQ100C | 696-ICE65L01F-TVQ100C | ICE65L01F-TVQ100C | ICE65L01F-TVQ100C | ICE65L01F-TVQ100C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100C | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 |