iCE65™ L Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad
Field Programmable Gate Array, 1280-Cell, CMOS, PBGA84, Product overview: ICE65L01F-TQN84I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L01F-TQN84I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 204987-ICE65L01F-TQN
Mounting: SMD (SMT)
Number of I/O: 67
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-QFN (7x7)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC FPGA 67 I/O 84QFN
iCE65™ L Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad
IC FPGA 67 I/O 84QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE65L01F-TQN84I-ND | 696-ICE65L01F-TQN84I | 204987-ICE65L01F-TQN84I | ICE65L01F-TQN84I | ICE65L01F-TQN84I | ICE65L01F-TQN84I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TQN84I | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 84-VFQFN Dual Rows, Exposed Pad | Other; 84-QFN (7x7) | Other; 84-VFQFN Dual Rows, Exposed Pad | |||
| Pins | 84 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | Other; 1.2 | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V | Other |