iCE65™ L Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad
IC FPGA 67 I/O 84QFN
IC FPGA 67 I/O 84QFN
iCE65™ L Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE65L01F-TQN84C-ND | ICE65L01F-TQN84C | ICE65L01F-TQN84C | ICE65L01F-TQN84C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 84-VFQFN Dual Rows, Exposed Pad | Other; 84-VFQFN Dual Rows, Exposed Pad | ||
| Pins | 84 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Cells / Logic Blocks | 1280 | 1280 |