Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 ICE5LP4K-CM36ITR50

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 776291-ICE5LP4K-CM36 ITR50 Series: ICE40 Ultra Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 36-VFBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 26 Number of LABs/CLBs: 440 Number of Logic Elements/Cells: 3520 Total RAM Bits: 81920 Family Name: iCE5LP4K Categories: Integrated Circuits (ICs) Manufacturer Package: 36-BGA (2.5x2.5) Alternative Parts (Cross-Reference): 10M02DCV36I7G; 10M02DCV36C7G ; 10M02DCV36C8G; iCE5LP4K-SWG36ITR50; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 776291-ICE5LP4K-CM36 ITR50 Series: ICE40 Ultra Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 36-VFBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 26 Number of LABs/CLBs: 440 Number of Logic Elements/Cells: 3520 Total RAM Bits: 81920 Family Name: iCE5LP4K Categories: Integrated Circuits (ICs) Manufacturer Package: 36-BGA (2.5x2.5) Alternative Parts (Cross-Reference): 10M02DCV36I7G; 10M02DCV36C7G ; 10M02DCV36C8G; iCE5LP4K-SWG36ITR50; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 - 776291-ICE5LP4K-CM36ITR50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50
776291-ICE5LP4K-CM36ITR50
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 776291-ICE5LP4K-CM36ITR50
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 776291-ICE5LP4K-CM36 ITR50 Series: ICE40 Ultra Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 36-VFBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 26 Number of LABs/CLBs: 440 Number of Logic Elements/Cells: 3520 Total RAM Bits: 81920 Family Name: iCE5LP4K Categories: Integrated Circuits (ICs) Manufacturer Package: 36-BGA (2.5x2.5) Alternative Parts (Cross-Reference): 10M02DCV36I7G; 10M02DCV36C7G ; 10M02DCV36C8G; iCE5LP4K-SWG36ITR50; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 776291-ICE5LP4K-CM36ITR50
Series: ICE40 Ultra
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 36-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 26
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Family Name: iCE5LP4K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-BGA (2.5x2.5)
Alternative Parts (Cross-Reference): 10M02DCV36I7G; 10M02DCV36C7G ; 10M02DCV36C8G; iCE5LP4K-SWG36ITR50;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-ICE5LP4K-CM36ITR50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ICE5LP4K-CM36ITR50
FPGA Programmable Logic Device 696-ICE5LP4K-CM36ITR50
IC FPGA 26 I/O 36UCFBGA Product overview: ICE5LP4K-CM36ITR50 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE5LP4K-CM36ITR 50 can be used for catalog matching and distributor lookup.

IC FPGA 26 I/O 36UCFBGA Product overview: ICE5LP4K-CM36ITR50 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE5LP4K-CM36ITR50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-2067-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2067-2-ND
FPGAs (Field Programmable Gate Array) 220-2067-2-ND
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 26 81920 3520 36-VFBGA

iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 26 81920 3520 36-VFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE5LP4K-CM36ITR50
Embedded - FPGAs (Field Programmable Gate Array) ICE5LP4K-CM36ITR50
IC FPGA 26 I/O 36UCFBGA

IC FPGA 26 I/O 36UCFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE5LP4K-CM36ITR50
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE5LP4K-CM36ITR50
IC FPGA 26 I/O 36UCFBGA

IC FPGA 26 I/O 36UCFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
ICE5LP4K-CM36ITR50
FPGAs (Field Programmable Gate Array) ICE5LP4K-CM36ITR50
IC FPGA 26 I/O 36UCFBGA

IC FPGA 26 I/O 36UCFBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE5LP4K-CM36ITR50
FPGAs (Field Programmable Gate Array) ICE5LP4K-CM36ITR50
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 26 81920 3520 36-VFBGA

iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 26 81920 3520 36-VFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 776291-ICE5LP4K-CM36ITR50 696-ICE5LP4K-CM36ITR50 220-2067-2-ND ICE5LP4K-CM36ITR50 ICE5LP4K-CM36ITR50 ICE5LP4K-CM36ITR50 ICE5LP4K-CM36ITR50
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE5LP4K-CM36ITR50 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3520 3520 3520 3520
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Package Type Other; Tape & Reel (TR) Other; 36-VFBGA Other; 36-VFBGA Other; 36-VFBGA
Unlock Full Specs
to access all available technical data