Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323140-ICE5LP2K-SG4
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Number of I/O: 39
Number of LABs/CLBs: 256
Number of Logic Elements/Cells: 2048
Total RAM Bits: 81920
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-2232-2,220-2232-
Base Product Number: ICE5LP2
RoHS Status: ROHS3 Compliant
IC FPGA 39 I/O 48QFN Product overview: ICE5LP2K-SG48ITR from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE5LP2K-SG48ITR
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 39 81920 2048 48-VFQFN Exposed Pad
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 39 81920 2048 48-VFQFN Exposed Pad
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 39 81920 2048 48-VFQFN Exposed Pad
IC FPGA 39 I/O 48QFN
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 39 81920 2048 48-VFQFN Exposed Pad
IC FPGA 39 I/O 48QFN
IC FPGA 39 I/O 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323140-ICE5LP2K-SG48ITR | 696-ICE5LP2K-SG48ITR | 220-2232-2-ND | ICE5LP2K-SG48ITR | ICE5LP2K-SG48ITR | ICE5LP2K-SG48ITR | ICE5LP2K-SG48ITR |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2048 | 2048 | 2048 | 2048 | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2 V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V | ||
| Pins | 48 | 48 |