iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 26 81920 2048 36-VFBGA
iCE40 Ultra™ Field Programmable Gate Array (FPGA) IC 26 81920 2048 36-VFBGA
IC FPGA 26 I/O 36UCFBGA
IC FPGA 26 I/O 36UCFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE5LP2K-CM36ITR-ND | ICE5LP2K-CM36ITR | ICE5LP2K-CM36ITR | ICE5LP2K-CM36ITR |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 36-VFBGA | Other; 36-VFBGA | ||
| Pins | 36 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 2048 | 2048 |