iCE40 UltraPlus™ Field Programmable Gate Array (FPGA) IC 39 1171456 5280 48-VFQFN Exposed Pad
iCE40 UltraPlus™ Field Programmable Gate Array (FPGA) IC 39 1171456 5280 48-VFQFN Exposed Pad
iCE40 UltraPlus™ Field Programmable Gate Array (FPGA) IC 39 1171456 5280 48-VFQFN Exposed Pad
Win Source Part Number: 968728-ICE40UP5K-SG4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: iCE40 UltraPlus™
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Number of I/O: 39
Number of LABs/CLBs: 660
Number of Logic Elements/Cells: 5280
Total RAM Bits: 1171456
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-2212-1,220-2212-
Base Product Number: ICE40
IC FPGA 39 I/O 48QFN Product overview: ICE40UP5K-SG48I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40UP5K-SG48I can be used for catalog matching and distributor lookup.
IC FPGA 39 I/O 48QFN
iCE40 UltraPlus™ Field Programmable Gate Array (FPGA) IC 39 1171456 5280 48-VFQFN Exposed Pad
IC FPGA 39 I/O 48QFN
IC FPGA 39 I/O 48QFN
FPGA, ICE40 ULTRAPLUS, 39 I/O, QFN-48; No. of Logic Blocks:30; No. of Macrocells:5280; FPGA Family:iCE40 UltraPlus; Logic Case Style:QFN; No. of Pins:48Pins; No. of Speed Grades:-; Total RAM Bits:120Kbit; No. of I/O s:39I/O s RoHS Compliant: Yes
FPGA, ICE40 ULTRAPLUS, 39 I/O, QFN-48 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-2212-1-ND | 968728-ICE40UP5K-SG48I | 696-ICE40UP5K-SG48I | ICE40UP5K-SG48I | ICE40UP5K-SG48I | ICE40UP5K-SG48I | ICE40UP5K-SG48I | 54AJ9761 | 50AJ3298 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Ice40 Ultraplus, 39 I/o, Qfn-48; No. Of Logic Blocks Lattice Semiconductor | Fpga, Ice40 Ultraplus, 39 I/o, Qfn-48 Rohs Compliant Lattice Semiconductor |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; QFN | ||||
| Pins | 48 | 48 | 48 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 5280 | 5280 | 5280 | 5280 | 30 | ||||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2 V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other |