Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) ICE40UL1K-CM36AITR1K

Description
IC FPGA 26 I/O 36UCBGA
Request a Quote Datasheet
Description
IC FPGA 26 I/O 36UCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-ICE40UL1K-CM36AITR1KCT-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-ICE40UL1K-CM36AITR1KCT-ND
FPGAs (Field Programmable Gate Array) 220-ICE40UL1K-CM36AITR1KCT-ND
IC FPGA 26 I/O 36UCBGA

IC FPGA 26 I/O 36UCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-ICE40UL1K-CM36AITR1KTR-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-ICE40UL1K-CM36AITR1KTR-ND
FPGAs (Field Programmable Gate Array) 220-ICE40UL1K-CM36AITR1KTR-ND
iCE40 UltraLite™ Field Programmable Gate Array (FPGA) IC 26 57344 1248 36-VFBGA

iCE40 UltraLite™ Field Programmable Gate Array (FPGA) IC 26 57344 1248 36-VFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-ICE40UL1K-CM36AITR1KDKR-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-ICE40UL1K-CM36AITR1KDKR-ND
FPGAs (Field Programmable Gate Array) 220-ICE40UL1K-CM36AITR1KDKR-ND
IC FPGA 26 I/O 36UCBGA

IC FPGA 26 I/O 36UCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K - 810587-ICE40UL1K-CM36AITR1K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K
810587-ICE40UL1K-CM36AITR1K
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K 810587-ICE40UL1K-CM36AITR1K
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 810587-ICE40UL1K-CM3 6AITR1K Packaging: Reel Mounting Style: SMD Number of I/O: 26 Number of LABs/CLBs: 156 Number of Logic Elements/Cells: 1248 Total RAM Bits: 57344 Supplier Device Package: 36-UCBGA (2.5x2.5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 36-VFBGA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 810587-ICE40UL1K-CM36AITR1K
Packaging: Reel
Mounting Style: SMD
Number of I/O: 26
Number of LABs/CLBs: 156
Number of Logic Elements/Cells: 1248
Total RAM Bits: 57344
Supplier Device Package: 36-UCBGA (2.5x2.5)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 36-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGA Programmable Logic Device - 696-ICE40UL1K-CM36AITR1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ICE40UL1K-CM36AITR1K
FPGA Programmable Logic Device 696-ICE40UL1K-CM36AITR1K
Field Programmable Gate Array, CMOS, PBGA36, UCBGA-36 Product overview: ICE40UL1K-CM36AITR1K from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40UL1K-CM36AI TR1K can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, CMOS, PBGA36, UCBGA-36 Product overview: ICE40UL1K-CM36AITR1K from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40UL1K-CM36AITR1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE40UL1K-CM36AITR1K
Embedded - FPGAs (Field Programmable Gate Array) ICE40UL1K-CM36AITR1K
IC FPGA 26 I/O 36UCBGA

IC FPGA 26 I/O 36UCBGA

Supplier's Site Datasheet
UltraLite Series 1248 LUTs 26 I/O 56kBit RAM 1.2 V Surface Mount FPGA - BGA-36 - 477-ICE40UL1K-CM36AITR1K - Utmel Electronic Limited
Hong Kong, China
UltraLite Series 1248 LUTs 26 I/O 56kBit RAM 1.2 V Surface Mount FPGA - BGA-36
477-ICE40UL1K-CM36AITR1K
UltraLite Series 1248 LUTs 26 I/O 56kBit RAM 1.2 V Surface Mount FPGA - BGA-36 477-ICE40UL1K-CM36AITR1K
UltraLite Series 1248 LUTs 26 I/O 56kBit RAM 1.2 V Surface Mount FPGA - BGA-36

UltraLite Series 1248 LUTs 26 I/O 56kBit RAM 1.2 V Surface Mount FPGA - BGA-36

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE40UL1K-CM36AITR1K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE40UL1K-CM36AITR1K
IC FPGA 26 I/O 36UCBGA

IC FPGA 26 I/O 36UCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
ICE40UL1K-CM36AITR1K
FPGAs (Field Programmable Gate Array) ICE40UL1K-CM36AITR1K
IC FPGA 26 I/O 36UCBGA

IC FPGA 26 I/O 36UCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE40UL1K-CM36AITR1K
FPGAs (Field Programmable Gate Array) ICE40UL1K-CM36AITR1K
iCE40 UltraLite™ Field Programmable Gate Array (FPGA) IC 26 57344 1248 36-VFBGA

iCE40 UltraLite™ Field Programmable Gate Array (FPGA) IC 26 57344 1248 36-VFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-ICE40UL1K-CM36AITR1KCT-ND 810587-ICE40UL1K-CM36AITR1K 696-ICE40UL1K-CM36AITR1K ICE40UL1K-CM36AITR1K 477-ICE40UL1K-CM36AITR1K ICE40UL1K-CM36AITR1K ICE40UL1K-CM36AITR1K ICE40UL1K-CM36AITR1K
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40UL1K-CM36AITR1K FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) UltraLite Series 1248 LUTs 26 I/O 56kBit RAM 1.2 V Surface Mount FPGA - BGA-36 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 36-VFBGA Other; 36-VFBGA Other; 36-VFBGA Other; 36-VFBGA
Pins 36 36
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1248 1248 1248 1248
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details