Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 807003-ICE40LP8K-CM8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 63
Number of LABs/CLBs: 960
Number of Logic Elements/Cells: 7680
Total RAM Bits: 131072
Supplier Device Package: 81-UCBGA (4x4)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 81-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 131072 7680 81-VFBGA
IC FPGA 63 I/O 81UCBGA Product overview: ICE40LP8K-CM81 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP8K-CM81 can be used for catalog matching and distributor lookup.
IC FPGA 63 I/O 81UCBGA
IC FPGA 63 I/O 81UCBGA
IC FPGA 63 I/O 81UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 131072 7680 81-VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 807003-ICE40LP8K-CM81 | 220-1858-ND | 696-ICE40LP8K-CM81 | ICE40LP8K-CM81 | ICE40LP8K-CM81 | ICE40LP8K-CM81 | ICE40LP8K-CM81 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP8K-CM81 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 7680 | 7680 | 7680 | 7680 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2 V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 81-VFBGA | Other; Tray | Other; 81-VFBGA | Other; 81-VFBGA | |||
| Pins | 81 | 81 |