Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323413-ICE40LP8K-CM
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 260
Mounting: Surface Mount
Number of I/O: 178
Number of LABs/CLBs: 960
Number of Logic Elements/Cells: 7680
Total RAM Bits: 131072
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 225-UCBGA (7x7)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 225-VFBGA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1573,ICE40LP8KCM
Base Product Number: ICE40
RoHS Status: ROHS3 Compliant
FPGA 7.68K Gates 178 I/O 128Kb RAM 533MHz VFBGA Product overview: ICE40LP8K-CM225 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 533MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 128Kb, 533MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP8K-CM225 can be used for catalog matching and distributor lookup.
iCE40™ LP Field Programmable Gate Array (FPGA) IC 178 131072 7680 225-VFBGA
IC FPGA 178 I/O 225UCBGA
IC FPGA 178 I/O 225UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 178 131072 7680 225-VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323413-ICE40LP8K-CM225 | 696-ICE40LP8K-CM225 | 220-1573-ND | ICE40LP8K-CM225 | ICE40LP8K-CM225 | ICE40LP8K-CM225 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 128Kb 533MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 7680 | 7680 | 7680 | 7680 | ||
| Package Type | Other; 225-VFBGA | Other; VFBGA | Other; 225-VFBGA | Other; 225-VFBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| System Gates | 7680 |