FPGA 7.6K Gates 93 I/O 128Kb RAM 533MHz BGA Product overview: ICE40LP8K-CM121 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 533MHz, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 128Kb, 533MHz, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP8K-CM121 can be used for catalog matching and distributor lookup.
iCE40™ LP Field Programmable Gate Array (FPGA) IC 93 131072 7680 121-VFBGA
Win Source Part Number: 1265040-ICE40LP8K-CM
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: iCE40™ LP
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of I/O: 93
Number of LABs/CLBs: 960
Number of Logic Elements/Cells: 7680
Total RAM Bits: 131072
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 121-VFBGA
Supplier Device Package: 121-UCBGA (5x5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1574,ICE40LP8KCM
Base Product Number: ICE40
IC FPGA 93 I/O 121UCBGA
IC FPGA 93 I/O 121UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 93 131072 7680 121-VFBGA
IC FPGA 93 I/O 121UCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE40LP8K-CM121 | 220-1574-ND | 1265040-ICE40LP8K-CM121 | ICE40LP8K-CM121 | ICE40LP8K-CM121 | ICE40LP8K-CM121 | ICE40LP8K-CM121 |
| Product Name | 128Kb 533MHz BGA FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 7680 | ||||||
| Logic Cells / Logic Blocks | 7680 | 7680 | 7680 | 7680 | |||
| Registers | 7680 | ||||||
| Package Type | Other; BGA | Other; 121-VFBGA | Other; 121-VFBGA | Other; 121-VFBGA | |||
| Internal Frequency | 533 MHz |