Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 874146-ICE40LP640-CM
Series: iCE40™ LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 25 32768 640 36-VFBGA
Package: 36-VFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 25
Family Name: ICE40
Categories: Integrated Circuits (ICs)
Case / Package: 36-UCBGA (2.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
IC FPGA 25 I/O 36UCBGA Product overview: ICE40LP640-CM36A from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP640-CM36A
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 32768 640 36-VFBGA
IC FPGA 25 I/O 36UCBGA
IC FPGA 25 I/O 36UCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 874146-ICE40LP640-CM36A | 696-ICE40LP640-CM36A | ICE40LP640-CM36A | ICE40LP640-CM36A | ICE40LP640-CM36A |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP640-CM36A | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 36-UCBGA (2.5x2.5) | Other; Tray | Other; 36-VFBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 640 | 640 | 640 | ||
| Internal Frequency | 1066 MHz |