iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 81920 3520 81-VFBGA
IC FPGA 63 I/O 81UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 81920 3520 81-VFBGA
IC FPGA 63 I/O 81UCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE40LP4K-CM81TR-ND | ICE40LP4K-CM81TR | ICE40LP4K-CM81TR | ICE40LP4K-CM81TR |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 81-VFBGA | Other; 81-VFBGA | ||
| Pins | 81 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |