iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 81920 3520 81-VFBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 776290-ICE40LP4K-CM8
Series: LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 81-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 63
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Categories: Integrated Circuits (ICs)
Manufacturer Package: 81-UCBGA (4x4)
Alternative Parts (Cross-Reference): AGLN250V2-CSG81I; iCE40LP1K-CM81TR; iCE40LP4K-CM81; iCE40LP1K-CM81;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
FPGA 3520LE 63I/O 80Kb RAM 256MHz VFBGA Product overview: ICE40LP4K-CM81 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Kb, 256MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80Kb, 256MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP4K-CM81 can be used for catalog matching and distributor lookup.
IC FPGA 63 I/O 81UCBGA
IC FPGA 63 I/O 81UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 81920 3520 81-VFBGA
IC FPGA 63 I/O 81UCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1570-ND | 776290-ICE40LP4K-CM81 | 696-ICE40LP4K-CM81 | ICE40LP4K-CM81 | ICE40LP4K-CM81 | ICE40LP4K-CM81 | ICE40LP4K-CM81 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP4K-CM81 | 80Kb 256MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 81-VFBGA | Other; VFBGA | Other; 81-VFBGA | Other; 81-VFBGA | |||
| Pins | 81 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 3520 | 3520 | 3520 | 3520 | |||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V |