iCE40™ LP Field Programmable Gate Array (FPGA) IC 21 384 32-VFQFN Exposed Pad
FPGA, 384LE, 48LAB, 21IO, 1.2V, QFN-32 Product overview: ICE40LP384-SG32 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP384-SG32 can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 776289-ICE40LP384-SG
Series: LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 21
Number of LABs/CLBs: 48
Number of Logic Elements/Cells: 384
Family Name: iCE40LP384
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Introduction Date: March 09, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FPGA 21 I/O 32QFN
FPGA, ICE40LP, 21 I/O, QFN-32; No. of Logic Blocks:-; No. of Macrocells:384; FPGA Family:iCE40LP; Logic Case Style:QFN; No. of Pins:32Pins; No. of Speed Grades:-; Total RAM Bits:-; No. of I/O s:21I/O s; Clock Management:- RoHS Compliant: Yes
FPGA, ICE40LP, 21 I/O, QFN-32 ROHS COMPLIANT: YES
iCE40™ LP Field Programmable Gate Array (FPGA) IC 21 384 32-VFQFN Exposed Pad
IC FPGA 21 I/O 32QFN
IC FPGA 21 I/O 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-2646-ND | 696-ICE40LP384-SG32 | 776289-ICE40LP384-SG32 | ICE40LP384-SG32 | 54AJ9738 | 50AJ3297 | ICE40LP384-SG32 | ICE40LP384-SG32 | ICE40LP384-SG32 |
| Product Name | FPGAs (Field Programmable Gate Array) | 1.2V QFN FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-SG32 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Ice40Lp, 21 I/o, Qfn-32; No. Of Logic Blocks Lattice Semiconductor | Fpga, Ice40Lp, 21 I/o, Qfn-32 Rohs Compliant Lattice Semiconductor | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; QFN | Other; QFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||||
| Pins | 32 | 32 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 384 | 384 | 384 | 384 |