Field Programmable Gate Array, CMOS, PBGA49, UCBGA-49 Product overview: ICE40LP384-CM49 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP384-CM49 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378606-ICE40LP384-C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: iCE40™ LP
Package: Tray
Product Status: Active
Package / Case: 49-VFBGA
Supplier Device Package: 49-UCBGA (3x3)
Base Product Number: ICE40
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 1.26V
Number of Logic Elements/Cells: 384
Number of I/O: 37
Number of LABs/CLBs: 48
iCE40™ LP Field Programmable Gate Array (FPGA) IC 37 384 49-VFBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 37 384 49-VFBGA
IC FPGA 37 I/O 49UCBGA
IC FPGA 37 I/O 49UCBGA
IC FPGA 37 I/O 49UCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE40LP384-CM49 | 1378606-ICE40LP384-CM49 | 220-2648-ND | ICE40LP384-CM49 | ICE40LP384-CM49 | ICE40LP384-CM49 | ICE40LP384-CM49 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 384 | 384 | 384 | 384 | |||
| Package Type | Other; VFBGA | Other; 49-VFBGA | Other; 49-VFBGA | Other; 49-VFBGA | |||
| User I/Os | 37 pins | 37 pins | 37 pins | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |