Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) ICE40LP1K-QN84

Description
iCE40™ LP Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
iCE40™ LP Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1561-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1561-ND
FPGAs (Field Programmable Gate Array) 220-1561-ND
iCE40™ LP Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad

iCE40™ LP Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 - 776288-ICE40LP1K-QN84 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84
776288-ICE40LP1K-QN84
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 776288-ICE40LP1K-QN84
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 776288-ICE40LP1K-QN8 4 Series: LP Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 84-VFQFN Dual Rows, Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 67 Number of LABs/CLBs: 160 Number of Logic Elements/Cells: 1280 Total RAM Bits: 65536 Family Name: iCE40LP1K Categories: Integrated Circuits (ICs) Manufacturer Package: 84-QFN (7x7) Introduction Date: March 30, 2012 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 776288-ICE40LP1K-QN84
Series: LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 84-VFQFN Dual Rows, Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 67
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Family Name: iCE40LP1K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-QFN (7x7)
Introduction Date: March 30, 2012
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
533MHz 1.2V QFN FPGA Programmable Logic Device - 696-ICE40LP1K-QN84 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHz 1.2V QFN FPGA Programmable Logic Device
696-ICE40LP1K-QN84
533MHz 1.2V QFN FPGA Programmable Logic Device 696-ICE40LP1K-QN84
FPGA 67 I/O 1280 Logic Elements 533MHz 1.2V QFN Product overview: ICE40LP1K-QN84 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 1.2V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 533MHz, 1.2V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-QN84 can be used for catalog matching and distributor lookup.

FPGA 67 I/O 1280 Logic Elements 533MHz 1.2V QFN Product overview: ICE40LP1K-QN84 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 1.2V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 533MHz, 1.2V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-QN84 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE40LP1K-QN84
FPGAs (Field Programmable Gate Array) ICE40LP1K-QN84
iCE40™ LP Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad

iCE40™ LP Field Programmable Gate Array (FPGA) IC 67 65536 1280 84-VFQFN Dual Rows, Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP1K-QN84
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE40LP1K-QN84
IC FPGA 67 I/O 84QFN

IC FPGA 67 I/O 84QFN

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP1K-QN84
Embedded - FPGAs (Field Programmable Gate Array) ICE40LP1K-QN84
IC FPGA 67 I/O 84QFN

IC FPGA 67 I/O 84QFN

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
ICE40LP1K-QN84
FPGAs (Field Programmable Gate Array) ICE40LP1K-QN84
IC FPGA 67 I/O 84QFN

IC FPGA 67 I/O 84QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1561-ND 776288-ICE40LP1K-QN84 696-ICE40LP1K-QN84 ICE40LP1K-QN84 ICE40LP1K-QN84 ICE40LP1K-QN84 ICE40LP1K-QN84
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-QN84 533MHz 1.2V QFN FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 84-VFQFN Dual Rows, Exposed Pad Other; QFN Other; 84-VFQFN Dual Rows, Exposed Pad Other; 84-VFQFN Dual Rows, Exposed Pad
Pins 84
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1280 1280 1280 1280
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details