iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 65536 1280 81-VFBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 874145-ICE40LP1K-CM8
Series: iCE40™ LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 81-VFBGA
Package: 81-VFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 63
Family Name: ICE40
Categories: Integrated Circuits (ICs)
Case / Package: 81-UCBGA (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICE40LP1KCM81, 220-1562
FPGA 1280LE 63IO VFBGA 256MHz 1.2V Product overview: ICE40LP1K-CM81 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-CM81 can be used for catalog matching and distributor lookup.
iCE40™ LP Field Programmable Gate Array (FPGA) IC 63 65536 1280 81-VFBGA
IC FPGA 63 I/O 81UCBGA
IC FPGA 63 I/O 81UCBGA
IC FPGA 63 I/O 81UCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1562-ND | 874145-ICE40LP1K-CM81 | 696-ICE40LP1K-CM81 | ICE40LP1K-CM81 | ICE40LP1K-CM81 | ICE40LP1K-CM81 | ICE40LP1K-CM81 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM81 | 256MHz 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 81-VFBGA | Other; 81-UCBGA (4x4) | Other; VFBGA | Other; 81-VFBGA | Other; 81-VFBGA | ||
| Pins | 81 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 1280 | ||||||
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 |