Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 ICE40LP1K-CM49

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1044460-ICE40LP1K-CM 49 Mounting: SMD (SMT) Number of I/O: 35 Number of LABs/CLBs: 160 Number of Logic Elements/Cells: 1280 Total RAM Bits: 65536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 49-UCBGA (3x3) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1044460-ICE40LP1K-CM 49 Mounting: SMD (SMT) Number of I/O: 35 Number of LABs/CLBs: 160 Number of Logic Elements/Cells: 1280 Total RAM Bits: 65536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 49-UCBGA (3x3) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 - 1044460-ICE40LP1K-CM49 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49
1044460-ICE40LP1K-CM49
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 1044460-ICE40LP1K-CM49
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1044460-ICE40LP1K-CM 49 Mounting: SMD (SMT) Number of I/O: 35 Number of LABs/CLBs: 160 Number of Logic Elements/Cells: 1280 Total RAM Bits: 65536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 49-UCBGA (3x3) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1044460-ICE40LP1K-CM49
Mounting: SMD (SMT)
Number of I/O: 35
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 49-UCBGA (3x3)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.2V 533MHz FPGA Programmable Logic Device - 696-ICE40LP1K-CM49 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 533MHz FPGA Programmable Logic Device
696-ICE40LP1K-CM49
1.2V 533MHz FPGA Programmable Logic Device 696-ICE40LP1K-CM49
FPGA 1.2V 533MHz 35 I/O 1280 Gates VFBGA Product overview: ICE40LP1K-CM49 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 533MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 533MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-CM49 can be used for catalog matching and distributor lookup.

FPGA 1.2V 533MHz 35 I/O 1280 Gates VFBGA Product overview: ICE40LP1K-CM49 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 533MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 533MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-CM49 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1563-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1563-ND
FPGAs (Field Programmable Gate Array) 220-1563-ND
iCE40™ LP Field Programmable Gate Array (FPGA) IC 35 65536 1280 49-VFBGA

iCE40™ LP Field Programmable Gate Array (FPGA) IC 35 65536 1280 49-VFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM49
FPGAs (Field Programmable Gate Array) ICE40LP1K-CM49
iCE40™ LP Field Programmable Gate Array (FPGA) IC 35 65536 1280 49-VFBGA

iCE40™ LP Field Programmable Gate Array (FPGA) IC 35 65536 1280 49-VFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM49
Embedded - FPGAs (Field Programmable Gate Array) ICE40LP1K-CM49
IC FPGA 35 I/O 49UCBGA

IC FPGA 35 I/O 49UCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM49
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE40LP1K-CM49
IC FPGA 35 I/O 49UCBGA

IC FPGA 35 I/O 49UCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1044460-ICE40LP1K-CM49 696-ICE40LP1K-CM49 220-1563-ND ICE40LP1K-CM49 ICE40LP1K-CM49 ICE40LP1K-CM49
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM49 1.2V 533MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1280 1280 1280 1280
Package Type Other; 49-UCBGA (3x3) Other; VFBGA Other; 49-VFBGA Other; 49-VFBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other
System Gates 1280
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details