IC FPGA 25 I/O 36UCBGA Product overview: ICE40LP1K-CM36A from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-CM36A can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714434-ICE40LP1K-CM3
Manufacturer Homepage: www.latticesemi.com
Reference case: BGA36
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 65536 1280 36-VFBGA
IC FPGA 25 I/O 36UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 65536 1280 36-VFBGA
IC FPGA 25 I/O 36UCBGA
FPGA, 275MHZ, UCBGA-36; No. of Logic Blocks:-; No. of Macrocells:1280; FPGA Family:iCE40LP; Logic Case Style:UCBGA; No. of Pins:36Pins; No. of Speed Grades:-; Total RAM Bits:128Kbit; No. of I/O s:25I/O s; Clock Management:PLL RoHS Compliant: Yes
IC FPGA 25 I/O 36UCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE40LP1K-CM36A | 714434-ICE40LP1K-CM36A | 220-ICE40LP1K-CM36A-ND | ICE40LP1K-CM36A | ICE40LP1K-CM36A | ICE40LP1K-CM36A | 54AJ9726 | ICE40LP1K-CM36A |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM36A | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 275Mhz, Ucbga-36; No. Of Logic Blocks Lattice Semiconductor | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 | |||||
| Package Type | Other; Tray | Other; 36-VFBGA | Other; 36-VFBGA | Other; 36-VFBGA | Other; UCBGA | |||
| Internal Frequency | 1066 MHz | |||||||
| User I/Os | 25 pins | 25 pins | 25 pins | 25 pins | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |