Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1044458-ICE40LP1K-CM
Mounting: SMD (SMT)
Number of I/O: 25
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 36-UCBGA (2.5x2.5)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
FPGA 1280LE 25I/O 533MHz VFBGA 1.2V Product overview: ICE40LP1K-CM36 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 533MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-CM36 can be used for catalog matching and distributor lookup.
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 65536 1280 36-VFBGA
IC FPGA 25 I/O 36UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 65536 1280 36-VFBGA
IC FPGA 25 I/O 36UCBGA
IC FPGA 25 I/O 36UCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1044458-ICE40LP1K-CM36 | 696-ICE40LP1K-CM36 | 220-1564-ND | ICE40LP1K-CM36 | ICE40LP1K-CM36 | ICE40LP1K-CM36 | ICE40LP1K-CM36 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM36 | 533MHz 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 | 1280 | |||
| Package Type | Other; 36-UCBGA (2.5x2.5) | Other; VFBGA | Other; 36-VFBGA | Other; 36-VFBGA | Other; 36-VFBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | ||
| System Gates | 1280 |