Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) ICE40LP1K-CM121TR1K

Description
iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA
Request a Quote
Description
iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE40LP1K-CM121TR1K is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring 1,280 Look-Up Tables (LUTs) and a supply voltage of 1.2 V. This device is part of the ultra-low power iCE40 family, which is designed for low-cost, high-volume applications. It is packaged in a 121-ball ucBGA format, making it suitable for space-constrained designs. The FPGA supports a variety of I/O standards, including programmable low-swing differential I/Os, and offers up to 121 programmable I/O pins. It includes embedded memory options, with up to 128 kbits of sysMEM,Ñ¢ Embedded Block RAM. The device is characterized by its low standby power consumption, as low as 21 µA, and features high current LED drivers, making it ideal for applications requiring efficient power management. The ICE40LP1K-CM121TR1K also supports flexible device configuration through standard SPI interfaces and internal non-volatile configuration memory (NVCM). This FPGA is suitable for applications in consumer electronics, industrial automation, and other systems where low power and compact size are critical.

Datasheet Summary
Powered by GS/AI

The ICE40LP1K-CM121TR1K is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring 1,280 Look-Up Tables (LUTs) and a supply voltage of 1.2 V. This device is part of the ultra-low power iCE40 family, which is designed for low-cost, high-volume applications. It is packaged in a 121-ball ucBGA format, making it suitable for space-constrained designs. The FPGA supports a variety of I/O standards, including programmable low-swing differential I/Os, and offers up to 121 programmable I/O pins. It includes embedded memory options, with up to 128 kbits of sysMEM,Ñ¢ Embedded Block RAM. The device is characterized by its low standby power consumption, as low as 21 µA, and features high current LED drivers, making it ideal for applications requiring efficient power management. The ICE40LP1K-CM121TR1K also supports flexible device configuration through standard SPI interfaces and internal non-volatile configuration memory (NVCM). This FPGA is suitable for applications in consumer electronics, industrial automation, and other systems where low power and compact size are critical.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM121TR1K-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM121TR1K-ND
FPGAs (Field Programmable Gate Array) ICE40LP1K-CM121TR1K-ND
iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA

iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM121TR1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM121TR1K
FPGAs (Field Programmable Gate Array) ICE40LP1K-CM121TR1K
iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA

iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM121TR1K - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM121TR1K
Embedded - FPGAs (Field Programmable Gate Array) ICE40LP1K-CM121TR1K
IC FPGA 95 I/O 121UCBGA

IC FPGA 95 I/O 121UCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CM121TR1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP1K-CM121TR1K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE40LP1K-CM121TR1K
IC FPGA 95 I/O 121UCBGA

IC FPGA 95 I/O 121UCBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number ICE40LP1K-CM121TR1K-ND ICE40LP1K-CM121TR1K ICE40LP1K-CM121TR1K ICE40LP1K-CM121TR1K
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 121-VFBGA, CSBGA Other; 121-VFBGA, CSBGA SBGA
Pins 121
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1280 1280
Unlock Full Specs
to access all available technical data