iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA
IC FPGA 95 I/O 121UCBGA
IC FPGA 95 I/O 121UCBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 95 65536 1280 121-VFBGA, CSBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE40LP1K-CM121TR-ND | ICE40LP1K-CM121TR | ICE40LP1K-CM121TR | ICE40LP1K-CM121TR |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 121-VFBGA, CSBGA | SBGA | Other; 121-VFBGA, CSBGA | |
| Pins | 121 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 1280 | 1280 |