Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 920749-ICE40LM4K-CM3
Series: iCE40™ LM
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 28 81920 3520 36-VFBGA
Package: Tray
Package: 36-VFBGA
Mounting: Surface Mount
Number of I/O: 28
Part Status: Obsolete
Family Name: ICE40LM4K
Categories: Integrated Circuits (ICs)
Case / Package: 36-UCBGA (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 81920 3520 36-VFBGA
IC FPGA 28 I/O 36UCBGA Product overview: ICE40LM4K-CM36 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LM4K-CM36 can be used for catalog matching and distributor lookup.
iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 81920 3520 36-VFBGA
IC FPGA 28 I/O 36UCBGA
IC FPGA 28 I/O 36UCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 920749-ICE40LM4K-CM36 | 220-1863-ND | 696-ICE40LM4K-CM36 | ICE40LM4K-CM36 | ICE40LM4K-CM36 | ICE40LM4K-CM36 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM4K-CM36 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 36-UCBGA (2.5x2.5) | Other; 36-VFBGA | Other; VFBGA | Other; 36-VFBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Pins | 36 | |||||
| Logic Cells / Logic Blocks | 3520 | 3520 | 3520 |