iCE40™ LM Field Programmable Gate Array (FPGA) IC 37 81920 2000 49-VFBGA
IC FPGA 37 I/O 49UCBGA
IC FPGA 37 I/O 49UCBGA
iCE40™ LM Field Programmable Gate Array (FPGA) IC 37 81920 2000 49-VFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE40LM2K-CM49TR1K-ND | ICE40LM2K-CM49TR1K | ICE40LM2K-CM49TR1K | ICE40LM2K-CM49TR1K |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 49-VFBGA | Other; 49-VFBGA | ||
| Pins | 49 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 2000 | 2000 |