Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) ICE40LM1K-CM36TR1K

Description
iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA
Request a Quote Datasheet
Description
iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
ICE40LM1K-CM36TR1K-ND
FPGAs (Field Programmable Gate Array) ICE40LM1K-CM36TR1K-ND
iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA

iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-ICE40LM1K-CM36TR1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ICE40LM1K-CM36TR1K
FPGA Programmable Logic Device 696-ICE40LM1K-CM36TR1K
IC FPGA 28 I/O 36UCBGA Product overview: ICE40LM1K-CM36TR1K from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LM1K-CM36TR 1K can be used for catalog matching and distributor lookup.

IC FPGA 28 I/O 36UCBGA Product overview: ICE40LM1K-CM36TR1K from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LM1K-CM36TR1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K - 920747-ICE40LM1K-CM36TR1K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K
920747-ICE40LM1K-CM36TR1K
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K 920747-ICE40LM1K-CM36TR1K
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 920747-ICE40LM1K-CM3 6TR1K Series: iCE40™ LM Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA Package: Reel - TR Package: 36-VFBGA Mounting: Surface Mount Number of I/O: 28 Part Status: Obsolete Family Name: iCE40LM1K Categories: Integrated Circuits (ICs) Case / Package: 36-UCBGA (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 920747-ICE40LM1K-CM36TR1K
Series: iCE40™ LM
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA
Package: Reel - TR
Package: 36-VFBGA
Mounting: Surface Mount
Number of I/O: 28
Part Status: Obsolete
Family Name: iCE40LM1K
Categories: Integrated Circuits (ICs)
Case / Package: 36-UCBGA (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE40LM1K-CM36TR1K
FPGAs (Field Programmable Gate Array) ICE40LM1K-CM36TR1K
iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA

iCE40™ LM Field Programmable Gate Array (FPGA) IC 28 65536 1000 36-VFBGA

Buy Now Datasheet
IC FPGA 28 I/O 36UCBGA - 477-ICE40LM1K-CM36TR1K - Utmel Electronic Limited
Hong Kong, China
IC FPGA 28 I/O 36UCBGA
477-ICE40LM1K-CM36TR1K
IC FPGA 28 I/O 36UCBGA 477-ICE40LM1K-CM36TR1K
IC FPGA 28 I/O 36UCBGA

IC FPGA 28 I/O 36UCBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE40LM1K-CM36TR1K
Embedded - FPGAs (Field Programmable Gate Array) ICE40LM1K-CM36TR1K
IC FPGA 28 I/O 36UCBGA

IC FPGA 28 I/O 36UCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE40LM1K-CM36TR1K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE40LM1K-CM36TR1K
IC FPGA 28 I/O 36UCBGA

IC FPGA 28 I/O 36UCBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number ICE40LM1K-CM36TR1K-ND 696-ICE40LM1K-CM36TR1K 920747-ICE40LM1K-CM36TR1K ICE40LM1K-CM36TR1K 477-ICE40LM1K-CM36TR1K ICE40LM1K-CM36TR1K ICE40LM1K-CM36TR1K
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LM1K-CM36TR1K FPGAs (Field Programmable Gate Array) IC FPGA 28 I/O 36UCBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 36-VFBGA Other; Tape & Reel (TR) Other; 36-UCBGA (2.5x2.5) Other; 36-VFBGA Other; 36-VFBGA
Pins 36
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1000 1000 1000 1000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details