iCE40™ HX Field Programmable Gate Array (FPGA) IC 206 131072 7680 256-LFBGA
FPGA 7.6K Gates, 206 I/O, 128Kb RAM, 533MHz, LFBGA Product overview: ICE40HX8K-CT256 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 533MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 128Kb, 533MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40HX8K-CT256 can be used for catalog matching and distributor lookup.
IC FPGA 206 I/O 256CABGA
IC FPGA 206 I/O 256CABGA
IC FPGA 206 I/O 256CABGA
iCE40™ HX Field Programmable Gate Array (FPGA) IC 206 131072 7680 256-LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1575-ND | 696-ICE40HX8K-CT256 | ICE40HX8K-CT256 | ICE40HX8K-CT256 | ICE40HX8K-CT256 | ICE40HX8K-CT256 |
| Product Name | FPGAs (Field Programmable Gate Array) | 128Kb 533MHz FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 7680 | |||||
| Logic Cells / Logic Blocks | 7680 | 7680 | 7680 |