iCE40™ HX Field Programmable Gate Array (FPGA) IC 178 131072 7680 225-VFBGA
IC FPGA 178 I/O 225UCBGA
iCE40™ HX Field Programmable Gate Array (FPGA) IC 178 131072 7680 225-VFBGA
IC FPGA 178 I/O 225UCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1576-ND | ICE40HX8K-CM225 | ICE40HX8K-CM225 | ICE40HX8K-CM225 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 225-VFBGA | Other; 225-VFBGA | ||
| Pins | 225 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 7680 | 7680 |