FPGA 7.6K LCs, 95 I/O, 533MHz, 1.2V, BGA Product overview: ICE40HX8K-CB132 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 533MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40HX8K-CB132 can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1183157-ICE40HX8K-CB
Series: HX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 95
Number of LABs/CLBs: 960
Number of Logic Elements/Cells: 7680
Total RAM Bits: 131072
Family Name: iCE40HX8K
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): XC3S50-4CP132C; XC3S50-5CPG132C; XC3S50-4CPG132C;
Introduction Date: March 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
iCE40™ HX Field Programmable Gate Array (FPGA) IC 95 131072 7680 132-LFBGA, CSPBGA
iCE40™ HX Field Programmable Gate Array (FPGA) IC 95 131072 7680 132-LFBGA, CSPBGA
IC FPGA 95 I/O 132CSBGA
IC FPGA 95 I/O 132CSBGA
FPGA, ICE40HX, 95 I/O, CSBGA-132 ROHS COMPLIANT: YES
FPGA, ICE40HX, 95 I/O, CSBGA-132; No. of Logic Blocks:32; No. of Macrocells:7680; FPGA Family:iCE40HX; Logic Case Style:CSBGA; No. of Pins:132Pins; No. of Speed Grades:-; Total RAM Bits:128Kbit; No. of I/O s:95I/O s RoHS Compliant: Yes
IC FPGA 95 I/O 132CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE40HX8K-CB132 | 1183157-ICE40HX8K-CB132 | 220-1577-ND | ICE40HX8K-CB132 | ICE40HX8K-CB132 | ICE40HX8K-CB132 | 50AJ3296 | 54AJ9679 | ICE40HX8K-CB132 |
| Product Name | 533MHz 1.2V BGA FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40HX8K-CB132 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Ice40Hx, 95 I/o, Csbga-132 Rohs Compliant Lattice Semiconductor | Fpga, Ice40Hx, 95 I/o, Csbga-132; No. Of Logic Blocks Lattice Semiconductor | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 7680 | ||||||||
| Logic Cells / Logic Blocks | 7680 | 7680 | 7680 | 32 | 7680 | ||||
| Registers | 7680 | ||||||||
| Package Type | Other; BGA | Other; 132-LFBGA, CSPBGA | Other; 132-LFBGA, CSPBGA | Other; 132-LFBGA, CSPBGA | PBGA | Other; CSBGA | |||
| Internal Frequency | 533 MHz |