iCE40™ HX Field Programmable Gate Array (FPGA) IC 93 81920 3520 121-TFBGA
FPGA, CMOS, 121-Pin PBGA, Industrial, 1.2V Product overview: ICE40HX4K-BG121 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Industrial, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40HX4K-BG121 can be used for catalog matching and distributor lookup.
IC FPGA 93 I/O 121CABGA
iCE40™ HX Field Programmable Gate Array (FPGA) IC 93 81920 3520 121-TFBGA
IC FPGA 93 I/O 121CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-2147-ND | 696-ICE40HX4K-BG121 | ICE40HX4K-BG121 | ICE40HX4K-BG121 | ICE40HX4K-BG121 |
| Product Name | FPGAs (Field Programmable Gate Array) | Industrial 1.2V FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 121-TFBGA | Other; 121-TFBGA | |||
| Pins | 121 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.2 | Other; 1.14V ~ 1.26V | Other |