FPGA 1.2V 95 I/O 160 LABs 64Kb BGA Product overview: ICE40HX1K-CB132 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 64Kb, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 64Kb, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40HX1K-CB132 can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1183153-ICE40HX1K-CB
Series: HX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 95
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Family Name: iCE40HX1K
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): XC3S250E-4CP132C; XC3S250E-4CPG132C; XC3S500E-4CPG132C;
Introduction Date: March 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
iCE40™ HX Field Programmable Gate Array (FPGA) IC 95 65536 1280 132-LFBGA, CSPBGA
IC FPGA 95 I/O 132CSBGA
iCE40™ HX Field Programmable Gate Array (FPGA) IC 95 65536 1280 132-LFBGA, CSPBGA
IC FPGA 95 I/O 132CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE40HX1K-CB132 | 1183153-ICE40HX1K-CB132 | 220-1566-ND | ICE40HX1K-CB132 | ICE40HX1K-CB132 | ICE40HX1K-CB132 |
| Product Name | 1.2V 64Kb BGA FPGA Programmable Logic Device | Electronic Surplus - ICE40HX1K-CB132 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1280 | |||||
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 | 1280 | ||
| Registers | 1280 | |||||
| Package Type | Other; BGA | Other; 132-LFBGA, CSPBGA | Other; 132-LFBGA, CSPBGA | PBGA | ||
| Internal Frequency | 533 MHz |