Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176863-GAL6001B-30L
Manufacturer Homepage: www.latticesemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
EE PLD, 30ns, PLS-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL6001B-30LJ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-GAL6001B-30LJ can be used for catalog matching and distributor lookup.
IC CPLD 38MC 30NS 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1176863-GAL6001B-30LJ | 695-GAL6001B-30LJ | GAL6001B-30LJ |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - GAL6001B-30LJ | Cpld | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 38 | 38 | |
| Package Type | Other; PLCC | Other; 28-LCC (J-Lead) | |
| Internal Frequency | 27 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) |