Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ GAL26CV12C-7LJ

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176862-GAL26CV12C-7 LJ Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 12 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: GAL26CV12 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176862-GAL26CV12C-7 LJ Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 12 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: GAL26CV12 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ - 1176862-GAL26CV12C-7LJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ
1176862-GAL26CV12C-7LJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ 1176862-GAL26CV12C-7LJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176862-GAL26CV12C-7 LJ Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 12 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: GAL26CV12 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176862-GAL26CV12C-7LJ
Packaging: Tube
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 12
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: GAL26CV12
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)

Buy Now
FPGA Programmable Logic Device - 719-GAL26CV12C-7LJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL26CV12C-7LJ
FPGA Programmable Logic Device 719-GAL26CV12C-7LJ
EE PLD, 7.5ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL26CV12C-7LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL26CV12C-7LJ can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL26CV12C-7LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL26CV12C-7LJ can be used for catalog matching and distributor lookup.

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL26CV12C-7LJ
CPLDs (Complex Programmable Logic Devices) GAL26CV12C-7LJ
GAL®26CV12 Programmable Logic Device (PLD) IC 12 Macrocells 28-PLCC (11.51x11.51)

GAL®26CV12 Programmable Logic Device (PLD) IC 12 Macrocells 28-PLCC (11.51x11.51)

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL26CV12C-7LJ
Embedded - CPLDs (Complex Programmable Logic Devices) GAL26CV12C-7LJ
IC CPLD 12MC 7.5NS 28PLCC

IC CPLD 12MC 7.5NS 28PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL26CV12C-7LJ
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL26CV12C-7LJ
IC PLD 12MC 7.5NS 28PLCC

IC PLD 12MC 7.5NS 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1176862-GAL26CV12C-7LJ 719-GAL26CV12C-7LJ GAL26CV12C-7LJ GAL26CV12C-7LJ GAL26CV12C-7LJ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL26CV12C-7LJ FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 12 12
Logic Family CMOS
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data