Lattice Semiconductor Corporation DIP FPGA Programmable Logic Device GAL22V10D-7LPN

Description
EE PLD, 7.5ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-7LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-7LPN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-7LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-7LPN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP FPGA Programmable Logic Device - 719-GAL22V10D-7LPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL22V10D-7LPN
DIP FPGA Programmable Logic Device 719-GAL22V10D-7LPN
EE PLD, 7.5ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-7LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-7LPN can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-7LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-7LPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-7LPN - 1176854-GAL22V10D-7LPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-7LPN
1176854-GAL22V10D-7LPN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-7LPN 1176854-GAL22V10D-7LPN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176854-GAL22V10D-7L PN Series: GAL22V10 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Macrocells: 10 Part Status: Obsolete(EOL) Family Name: GAL22V10D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): GAL22V10D-7LP; GAL22V10D-7LJ; GAL22V10D-7LJN; Introduction Date: August 22, 2008 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176854-GAL22V10D-7LPN
Series: GAL22V10
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: GAL22V10D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): GAL22V10D-7LP; GAL22V10D-7LJ; GAL22V10D-7LJN;
Introduction Date: August 22, 2008
Country of Origin: Indonesia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-7LPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-7LPN
CPLDs (Complex Programmable Logic Devices) GAL22V10D-7LPN
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-7LPN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-7LPN
IC PLD 10MC 7.5NS 24DIP

IC PLD 10MC 7.5NS 24DIP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-7LPN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-7LPN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-7LPN
IC CPLD 10MC 7.5NS 24DIP

IC CPLD 10MC 7.5NS 24DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL22V10D-7LPN 1176854-GAL22V10D-7LPN GAL22V10D-7LPN GAL22V10D-7LPN GAL22V10D-7LPN
Product Name DIP FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-7LPN CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type Other; PDIP Other; 24-DIP (0.300\", 7.62mm) PDIP
Internal Frequency 166 MHz
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details