Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN GAL22V10D-25LPN

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 016661-GAL22V10D-25L PN Packaging: Tube/Rail Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Family Name: GAL22V10D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-PDIP Alternative Parts (Cross-Reference): GAL22V10D-25LP; GAL22V10D-25LJ; GAL22V10D-25LJN; Introduction Date: April 26, 2000 ECCN: EAR99 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 016661-GAL22V10D-25L PN Packaging: Tube/Rail Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Family Name: GAL22V10D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-PDIP Alternative Parts (Cross-Reference): GAL22V10D-25LP; GAL22V10D-25LJ; GAL22V10D-25LJN; Introduction Date: April 26, 2000 ECCN: EAR99 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN - 016661-GAL22V10D-25LPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN
016661-GAL22V10D-25LPN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN 016661-GAL22V10D-25LPN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 016661-GAL22V10D-25L PN Packaging: Tube/Rail Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Family Name: GAL22V10D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-PDIP Alternative Parts (Cross-Reference): GAL22V10D-25LP; GAL22V10D-25LJ; GAL22V10D-25LJN; Introduction Date: April 26, 2000 ECCN: EAR99 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 016661-GAL22V10D-25LPN
Packaging: Tube/Rail
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Family Name: GAL22V10D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 24-PDIP
Alternative Parts (Cross-Reference): GAL22V10D-25LP; GAL22V10D-25LJ; GAL22V10D-25LJN;
Introduction Date: April 26, 2000
ECCN: EAR99
Country of Origin: Indonesia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIP FPGA Programmable Logic Device - 719-GAL22V10D-25LPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL22V10D-25LPN
DIP FPGA Programmable Logic Device 719-GAL22V10D-25LPN
EE PLD, 25ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-25LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-25LPN can be used for catalog matching and distributor lookup.

EE PLD, 25ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-25LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-25LPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-25LPN
CPLDs (Complex Programmable Logic Devices) GAL22V10D-25LPN
IC CPLD 10MC 25NS 24DIP

IC CPLD 10MC 25NS 24DIP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-25LPN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-25LPN
IC CPLD 10MC 25NS 24DIP

IC CPLD 10MC 25NS 24DIP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-25LPN
CPLDs (Complex Programmable Logic Devices) GAL22V10D-25LPN
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-25LPN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-25LPN
IC PLD 10MC 25NS 24DIP

IC PLD 10MC 25NS 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 016661-GAL22V10D-25LPN 719-GAL22V10D-25LPN GAL22V10D-25LPN GAL22V10D-25LPN GAL22V10D-25LPN GAL22V10D-25LPN
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-25LPN DIP FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 10 10 10
Package Type PDIP; Other; 24-PDIP Other; PDIP Other; 24-DIP (0.300", 7.62mm) Other; 24-DIP (0.300\", 7.62mm) PDIP
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data