Lattice Semiconductor Corporation OEM Parts - OEM Parts (F - I) - GAL22V10D-25LD/883 GAL22V10D-25LD/883

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996980-GAL22V10D-25L D/883 Mounting: SMD (SMT) Frequency: 33 MHz Operating Supply Voltage: 5 V Number of Pins: 24 Propagation Delay: 25 ns Categories: OEM Parts(F-I) Case / Package: CDIP Alternative Parts (Cross-Reference): GAL22V10D-25LD/883GA L22V10D-25LD883; GAL22V10D25LD/883; GAL22V10D25LD883; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 150 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996980-GAL22V10D-25L D/883 Mounting: SMD (SMT) Frequency: 33 MHz Operating Supply Voltage: 5 V Number of Pins: 24 Propagation Delay: 25 ns Categories: OEM Parts(F-I) Case / Package: CDIP Alternative Parts (Cross-Reference): GAL22V10D-25LD/883GA L22V10D-25LD883; GAL22V10D25LD/883; GAL22V10D25LD883; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 150 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GAL22V10D-25LD/883 - 996980-GAL22V10D-25LD/883 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GAL22V10D-25LD/883
996980-GAL22V10D-25LD/883
OEM Parts - OEM Parts (F - I) - GAL22V10D-25LD/883 996980-GAL22V10D-25LD/883
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996980-GAL22V10D-25L D/883 Mounting: SMD (SMT) Frequency: 33 MHz Operating Supply Voltage: 5 V Number of Pins: 24 Propagation Delay: 25 ns Categories: OEM Parts(F-I) Case / Package: CDIP Alternative Parts (Cross-Reference): GAL22V10D-25LD/883GA L22V10D-25LD883; GAL22V10D25LD/883; GAL22V10D25LD883; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 150 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996980-GAL22V10D-25LD/883
Mounting: SMD (SMT)
Frequency: 33 MHz
Operating Supply Voltage: 5 V
Number of Pins: 24
Propagation Delay: 25 ns
Categories: OEM Parts(F-I)
Case / Package: CDIP
Alternative Parts (Cross-Reference): GAL22V10D-25LD/883GAL22V10D-25LD883; GAL22V10D25LD/883; GAL22V10D25LD883;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 150 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 996980-GAL22V10D-25LD/883
Product Name OEM Parts - OEM Parts (F - I) - GAL22V10D-25LD/883
Unlock Full Specs
to access all available technical data

Similar Products