Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI GAL22V10D-20LJNI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809853-GAL22V10D-20L JNI Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 10 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: GAL22V10
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809853-GAL22V10D-20L JNI Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 10 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: GAL22V10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI - 809853-GAL22V10D-20LJNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI
809853-GAL22V10D-20LJNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI 809853-GAL22V10D-20LJNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 809853-GAL22V10D-20L JNI Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 10 Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: GAL22V10

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 809853-GAL22V10D-20LJNI
Packaging: Tube
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 10
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: GAL22V10

Buy Now
FPGA Programmable Logic Device - 719-GAL22V10D-20LJNI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL22V10D-20LJNI
FPGA Programmable Logic Device 719-GAL22V10D-20LJNI
EE PLD, 20ns, PAL-Type, CMOS, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: GAL22V10D-20LJNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-20LJNI can be used for catalog matching and distributor lookup.

EE PLD, 20ns, PAL-Type, CMOS, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: GAL22V10D-20LJNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-20LJNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-20LJNI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-20LJNI
IC CPLD 10MC 20NS 28PLCC

IC CPLD 10MC 20NS 28PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-20LJNI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-20LJNI
IC PLD 10MC 20NS 28PLCC

IC PLD 10MC 20NS 28PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-20LJNI
CPLDs (Complex Programmable Logic Devices) GAL22V10D-20LJNI
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 809853-GAL22V10D-20LJNI 719-GAL22V10D-20LJNI GAL22V10D-20LJNI GAL22V10D-20LJNI GAL22V10D-20LJNI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJNI FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices)
Macrocells 10 10
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 5V
Package Type Other; PLCC PLCC Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details