Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI GAL22V10D-20LJI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 774975-GAL22V10D-20L JI Series: GAL22V10 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 10 Part Status: Obsolete(EOL) Family Name: GAL22V10D Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL22V10D-20LPI; GAL22V10D-20LPNI; GAL22V10D-20LJNI; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 774975-GAL22V10D-20L JI Series: GAL22V10 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 10 Part Status: Obsolete(EOL) Family Name: GAL22V10D Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL22V10D-20LPI; GAL22V10D-20LPNI; GAL22V10D-20LJNI; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI - 774975-GAL22V10D-20LJI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI
774975-GAL22V10D-20LJI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI 774975-GAL22V10D-20LJI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 774975-GAL22V10D-20L JI Series: GAL22V10 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 10 Part Status: Obsolete(EOL) Family Name: GAL22V10D Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL22V10D-20LPI; GAL22V10D-20LPNI; GAL22V10D-20LJNI; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 774975-GAL22V10D-20LJI
Series: GAL22V10
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: GAL22V10D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): GAL22V10D-20LPI; GAL22V10D-20LPNI; GAL22V10D-20LJNI;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 719-GAL22V10D-20LJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL22V10D-20LJI
FPGA Programmable Logic Device 719-GAL22V10D-20LJI
EE PLD, 20ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-20LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-20LJI can be used for catalog matching and distributor lookup.

EE PLD, 20ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-20LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-20LJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-20LJI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-20LJI
IC CPLD 10MC 20NS 28PLCC

IC CPLD 10MC 20NS 28PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-20LJI
CPLDs (Complex Programmable Logic Devices) GAL22V10D-20LJI
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-20LJI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-20LJI
IC PLD 10MC 20NS 28PLCC

IC PLD 10MC 20NS 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 774975-GAL22V10D-20LJI 719-GAL22V10D-20LJI GAL22V10D-20LJI GAL22V10D-20LJI GAL22V10D-20LJI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-20LJI FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 10 10
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type Other; PLCC Other; 28-LCC (J-Lead) PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details