Lattice Semiconductor Corporation DIP FPGA Programmable Logic Device GAL22V10D-15LPI

Description
EE PLD, 15ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL22V10D-15LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-15LPI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 15ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL22V10D-15LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-15LPI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP FPGA Programmable Logic Device - 719-GAL22V10D-15LPI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL22V10D-15LPI
DIP FPGA Programmable Logic Device 719-GAL22V10D-15LPI
EE PLD, 15ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL22V10D-15LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-15LPI can be used for catalog matching and distributor lookup.

EE PLD, 15ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL22V10D-15LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-15LPI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI - 132059-GAL22V10D-15LPI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI
132059-GAL22V10D-15LPI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI 132059-GAL22V10D-15LPI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 132059-GAL22V10D-15L PI Packaging: Tray Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-PDIP Alternative Parts (Cross-Reference): GAL22V10D-15LJNI; GAL22V10D-15LJI; GAL22V10D-15LPNI; GAL22V10D-15LPI; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 132059-GAL22V10D-15LPI
Packaging: Tray
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-PDIP
Alternative Parts (Cross-Reference): GAL22V10D-15LJNI; GAL22V10D-15LJI; GAL22V10D-15LPNI; GAL22V10D-15LPI;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-15LPI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-15LPI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-15LPI
CPLDs (Complex Programmable Logic Devices) GAL22V10D-15LPI
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-15LPI
CPLDs (Complex Programmable Logic Devices) GAL22V10D-15LPI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-15LPI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-15LPI
IC PLD 10MC 15NS 24DIP

IC PLD 10MC 15NS 24DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-GAL22V10D-15LPI 132059-GAL22V10D-15LPI GAL22V10D-15LPI GAL22V10D-15LPI GAL22V10D-15LPI GAL22V10D-15LPI
Product Name DIP FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPI Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; PDIP PDIP; Other; 24-PDIP Other; 24-DIP (0.300\", 7.62mm) Other; 24-DIP (0.300", 7.62mm) PDIP
Internal Frequency 83.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Propagation Delay 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details