EE PLD, 10ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-10QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10QJ can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176837-GAL22V10D-10
Packaging: Bulk
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 10
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): GAL22V10D-10QPN; GAL22V10D-10QP; GAL22V10D-10QJN;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: GAL22V10
Manufacturer Pack Quantity: 370
MSL Level: 3 (168 Hours)
IC CPLD 10MC 10NS 28PLCC
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC PLD 10MC 10NS 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-GAL22V10D-10QJ | 1176837-GAL22V10D-10QJ | GAL22V10D-10QJ | GAL22V10D-10QJ | GAL22V10D-10QJ |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10QJ | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; PLCC | Other; 28-LCC (J-Lead) | PLCC | ||
| Internal Frequency | 125 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||
| Propagation Delay | 10 ns | 10 ns |