Lattice Semiconductor Corporation DIP FPGA Programmable Logic Device GAL22V10D-10LPNI

Description
EE PLD, 10ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-10LPNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LPNI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-10LPNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LPNI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP FPGA Programmable Logic Device - 719-GAL22V10D-10LPNI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL22V10D-10LPNI
DIP FPGA Programmable Logic Device 719-GAL22V10D-10LPNI
EE PLD, 10ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-10LPNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LPNI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-10LPNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LPNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LPNI - 1176836-GAL22V10D-10LPNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LPNI
1176836-GAL22V10D-10LPNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LPNI 1176836-GAL22V10D-10LPNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176836-GAL22V10D-10 LPNI Packaging: Tube Mounting Style: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 10 Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 24-DIP Alternative Parts (Cross-Reference): GAL22V10D-10LJI; GAL22V10D-10LPI; GAL22V10D-10LPNI; GAL22V10D-10LJNI; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: GAL22V10 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176836-GAL22V10D-10LPNI
Packaging: Tube
Mounting Style: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 10
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 24-DIP
Alternative Parts (Cross-Reference): GAL22V10D-10LJI; GAL22V10D-10LPI; GAL22V10D-10LPNI; GAL22V10D-10LJNI;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: GAL22V10
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LPNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-10LPNI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-10LPNI
IC CPLD 10MC 10NS 24DIP

IC CPLD 10MC 10NS 24DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-10LPNI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-10LPNI
IC PLD 10MC 10NS 24DIP

IC PLD 10MC 10NS 24DIP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LPNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-10LPNI
CPLDs (Complex Programmable Logic Devices) GAL22V10D-10LPNI
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL22V10D-10LPNI 1176836-GAL22V10D-10LPNI GAL22V10D-10LPNI GAL22V10D-10LPNI GAL22V10D-10LPNI
Product Name DIP FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LPNI Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices)
Package Type Other; PDIP PDIP Other; 24-DIP (0.300\", 7.62mm)
Internal Frequency 125 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details