Lattice Semiconductor Corporation FPGA Programmable Logic Device GAL22V10D-10LJI

Description
EE PLD, 10ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LJI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LJI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-GAL22V10D-10LJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL22V10D-10LJI
FPGA Programmable Logic Device 719-GAL22V10D-10LJI
EE PLD, 10ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LJI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJI - 1176832-GAL22V10D-10LJI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJI
1176832-GAL22V10D-10LJI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJI 1176832-GAL22V10D-10LJI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176832-GAL22V10D-10 LJI Series: GAL22V10 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 10 Part Status: Obsolete(EOL) Family Name: GAL22V10D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL22V10D-10LPI; GAL22V10D-10LPNI; GAL22V10D-10LJNI; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: Indonesia ,Malaysia ,Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176832-GAL22V10D-10LJI
Series: GAL22V10
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: GAL22V10D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): GAL22V10D-10LPI; GAL22V10D-10LPNI; GAL22V10D-10LJNI;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: Indonesia ,Malaysia ,Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL22V10D-10LJI
CPLDs (Complex Programmable Logic Devices) GAL22V10D-10LJI
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL22V10D-10LJI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL22V10D-10LJI
IC PLD 10MC 10NS 28PLCC

IC PLD 10MC 10NS 28PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL22V10D-10LJI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL22V10D-10LJI
IC CPLD 10MC 10NS 28PLCC

IC CPLD 10MC 10NS 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL22V10D-10LJI 1176832-GAL22V10D-10LJI GAL22V10D-10LJI GAL22V10D-10LJI GAL22V10D-10LJI
Product Name FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJI CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type Other; PLCC Other; 28-LCC (J-Lead) PLCC
Internal Frequency 125 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data