Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 110093-GAL22V10D-10L
Packaging: Tray
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): GAL22V10D-10LJN; GAL22V10D-10LPN; GAL22V10D-10LS;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
EE PLD, 10ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL22V10D-10LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-10LJ can be used for catalog matching and distributor lookup.
IC CPLD 10MC 10NS 28PLCC
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC CPLD 10MC 10NS 28PLCC
IC PLD 10MC 10NS 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 110093-GAL22V10D-10LJ | 719-GAL22V10D-10LJ | GAL22V10D-10LJ | GAL22V10D-10LJ | GAL22V10D-10LJ | GAL22V10D-10LJ |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-10LJ | FPGA Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Macrocells | 10 | 10 | 10 | |||
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | Other; PLCC | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | PLCC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | ||||
| Supply Voltage | Other; 4.5 V to 5.5 V | Other; 5V |