Lattice Semiconductor Corporation FPGA Programmable Logic Device GAL20V8C-7LJN

Description
EE PLD, 7.5ns, PAL-Type, CMOS, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: GAL20V8C-7LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8C-7LJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, PAL-Type, CMOS, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: GAL20V8C-7LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8C-7LJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-GAL20V8C-7LJN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL20V8C-7LJN
FPGA Programmable Logic Device 719-GAL20V8C-7LJN
EE PLD, 7.5ns, PAL-Type, CMOS, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: GAL20V8C-7LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8C-7LJN can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, PAL-Type, CMOS, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: GAL20V8C-7LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8C-7LJN can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8C-7LJN - 142466-GAL20V8C-7LJN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8C-7LJN
142466-GAL20V8C-7LJN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8C-7LJN 142466-GAL20V8C-7LJN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 142466-GAL20V8C-7LJN Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 142466-GAL20V8C-7LJN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8C-7LJN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL20V8C-7LJN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL20V8C-7LJN
IC CPLD 8MC 7.5NS 28PLCC

IC CPLD 8MC 7.5NS 28PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL20V8C-7LJN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL20V8C-7LJN
CPLDs (Complex Programmable Logic Devices) GAL20V8C-7LJN
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL20V8C-7LJN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL20V8C-7LJN
IC CPLD 8MC 7.5NS 28PLCC

IC CPLD 8MC 7.5NS 28PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-GAL20V8C-7LJN 142466-GAL20V8C-7LJN GAL20V8C-7LJN GAL20V8C-7LJN GAL20V8C-7LJN
Product Name FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8C-7LJN Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; PLCC PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead) PLCC
Internal Frequency 125 MHz
User I/Os 8 pins
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data