SPLD GAL Family 8 Macro Cells 83.3MHz 5V 28-Pin PLCC Product overview: GAL20V8C-10LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8C-10LJ can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176816-GAL20V8C-10L
Packaging: Tube
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: GAL20V8
Manufacturer Pack Quantity: 370
MSL Level: 3 (168 Hours)
IC CPLD 8MC 10NS 28PLCC
IC CPLD 8MC 10NS 28PLCC
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)
IC CPLD 8MC 10NS 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL20V8C-10LJ | 1176816-GAL20V8C-10LJ | GAL20V8C-10LJ | GAL20V8C-10LJ | GAL20V8C-10LJ | GAL20V8C-10LJ |
| Product Name | 83.3MHz 5V FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8C-10LJ | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PLCC | PLCC | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | ||
| Internal Frequency | 83.3 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | ||||
| Propagation Delay | 10 ns | 10 ns |